Status: | Unknown |
---|---|
Series: | SRR6028 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
355
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
500
in stock
|
Buy Now | |
element14
from US$0.29
|
500
in stock
|
Buy Now | |
Farnell
from US$0.32
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 370mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 270mA |
Product Range | SRR6028 Series |
Power Inductor Case | 6.8mm x 6.8mm x 2.8mm |
DC Resistance Max | 1.4ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
330 UH 30% | TTI Europe |
Inductor, 330Uh, Shielded, 0.37A | Newark Electronics |
POWER INDUCTOR, 330UH, 0.37A, SHIELDED | element14 |
Power inductor SMD shielded 330uH 0.37A | RS |
Power Inductor (SMD), 330 uH, ± 30%, 370 mA, Shielded, 270 mA, 6.8mm x 6.8mm x 2.8mm | Avnet America |
SRR6028 WireWound SMDinductor w/FerriteCore,330uH +/-30%WireWound 370mA Idc Q:11 | Bourns SRR6028-331Y | RS Americas |
Power Inductor (SMD), 330 uH, � 30%, 370 mA, Shielded, 270 mA, 6.8mm x 6.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6028-331Y?
Additional datasheets, footprints and schematics for SRR6028-331Y are listed on our Part Details page. You can also find images and similar parts to SRR6028-331Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6028-331Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6028-331Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6028-331Y fall under?
The SRR6028-331Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6028-331Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6028-331Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6028-331Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6028-331Y have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SRR6028-331Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6028-331Y often in real-time on the comparison pages.
What if I can't find stock of SRR6028-331Y?
You can fill out our help required form which you can use to request a quote for SRR6028-331Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.