SRR6028-330Y Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 33UH 1.15A 30%

Status: Unknown
Series: SRR6028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.39
355
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Farnell
Farnell
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 33µH
RMS Current (Irms) 1.15A
Inductor Construction Shielded
Saturation Current (Isat) 920mA
Product Range SRR6028 Series
Power Inductor Case 6.8mm x 6.8mm x 2.8mm

Alternative Descriptions

Power inductor SMD shielded 33uH 1.15A | RS
Inductor, Shielded, 33Uh, 1.15A, 30% | Newark Electronics
Power Inductor (SMD), 33 uH, ± 30%, 1.15 A, Shielded, 920 mA, 6.8mm x 6.8mm x 2.8mm | Avnet America
WireWound SMD Inductor w/ Ferrite Core,33 uH +/-30% 1.15A Idc Q:10 | Bourns SRR6028-330Y | RS Americas
INDUCTOR, SHIELDED, 33UH, 1.15A, 30% | element14
Power Inductor (SMD), 33 uH, � 30%, 1.15 A, Shielded, 920 mA, 6.8mm x 6.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR6028-330Y?

Additional datasheets, footprints and schematics for SRR6028-330Y are listed on our Part Details page. You can also find images and similar parts to SRR6028-330Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR6028-330Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6028-330Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR6028-330Y fall under?

The SRR6028-330Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR6028-330Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6028-330Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR6028-330Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR6028-330Y have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR6028-330Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR6028-330Y often in real-time on the comparison pages.

What if I can't find stock of SRR6028-330Y?

You can fill out our help required form which you can use to request a quote for SRR6028-330Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay