Status: | Unknown |
---|---|
Series: | SRR6028 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
862
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
2,000
in stock
|
Buy Now | |
element14
from US$0.29
|
862
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
490
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 150mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 170mA |
Product Range | SRR6028 Series |
Power Inductor Case | 6.8mm x 6.8mm x 2.8mm |
1000 UH 30% SHIELDED | TTI Europe |
INDUCTOR, 1MH, SHIELDED, 0.15A | element14 |
Inductor, Shielded, 1000Uh, 0.15A, 30% | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 30%, 150 mA, Shielded, 170 mA, 6.8mm x 6.8mm x 2.8mm | Avnet America |
Ind6.8x6.8x2.8mm,1000uH30%0.15A, shdSMD | Bourns SRR6028-102Y | RS Americas |
Power Inductor (SMD), 1 mH, � 30%, 150 mA, Shielded, 170 mA, 6.8mm x 6.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6028-102Y?
Additional datasheets, footprints and schematics for SRR6028-102Y are listed on our Part Details page. You can also find images and similar parts to SRR6028-102Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6028-102Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6028-102Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6028-102Y fall under?
The SRR6028-102Y is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRR6028-102Y when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6028-102Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6028-102Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6028-102Y have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SRR6028-102Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6028-102Y often in real-time on the comparison pages.
What if I can't find stock of SRR6028-102Y?
You can fill out our help required form which you can use to request a quote for SRR6028-102Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.