SRR6028-101Y Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 100UH 0.55A 30%

Status: Unknown
Series: SRR6028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 100µH
RMS Current (Irms) 580mA
Inductor Construction Shielded
Saturation Current (Isat) 550mA
Product Range SRR6028 Series
Power Inductor Case 6.8mm x 6.8mm x 2.8mm

Alternative Descriptions

100 UH 30% SHIELDED | TTI Europe
Inductor, Shielded, 100Uh, 0.55A, 30% | Newark Electronics
Power Inductor (SMD), 100 uH, ± 30%, 580 mA, Shielded, 550 mA, 6.8mm x 6.8mm x 2.8mm | Avnet America
Power inductor SMD shielded 100uH 0.58A | Bourns SRR6028-101Y | RS Americas
78Y5654 | element14
INDUCTOR, SHIELDED, POWER, 100UH | Farnell
Power Inductor (SMD), 100 uH, � 30%, 580 mA, Shielded, 550 mA, 6.8mm x 6.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR6028-101Y?

Additional datasheets, footprints and schematics for SRR6028-101Y are listed on our Part Details page. You can also find images and similar parts to SRR6028-101Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR6028-101Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6028-101Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR6028-101Y fall under?

The SRR6028-101Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR6028-101Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6028-101Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR6028-101Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR6028-101Y have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR6028-101Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR6028-101Y often in real-time on the comparison pages.

What if I can't find stock of SRR6028-101Y?

You can fill out our help required form which you can use to request a quote for SRR6028-101Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay