Status: | Unknown |
---|---|
Series: | SRR5028 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
88,400
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
88,400
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
4,400
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 900mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 780mA |
Product Range | SRR5028 Series |
Power Inductor Case | 5.8mm x 5.8mm x 2.8mm |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Ind5.8X5.8X2.8Mm,33Uh30%0.9A,shdsmd Rohs Compliant: Yes |Bourns SRR5028-330Y | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 30%, 900 mA, Shielded, 780 mA, 5.8mm x 5.8mm x 2.8mm | Avnet America |
33 UH 30% SHIELDED | TTI Europe |
Ind5.8x5.8x2.8mm,33uH30%0.9A, shdSMD | Bourns SRR5028-330Y | RS Americas |
INDUCTOR, SHIELDED, 33UH, 0.78A, 30% | element14 |
Power Inductor (SMD), 33 uH, � 30%, 900 mA, Shielded, 780 mA, 5.8mm x 5.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR5028-330Y?
Additional datasheets, footprints and schematics for SRR5028-330Y are listed on our Part Details page. You can also find images and similar parts to SRR5028-330Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR5028-330Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR5028-330Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR5028-330Y fall under?
The SRR5028-330Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR5028-330Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR5028-330Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR5028-330Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR5028-330Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS Americas and element14 have stock available or on a lead time for SRR5028-330Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR5028-330Y often in real-time on the comparison pages.
What if I can't find stock of SRR5028-330Y?
You can fill out our help required form which you can use to request a quote for SRR5028-330Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.