SRR5028-221Y Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 220UH 0.3A 30%

Status: Unknown
Series: SRR5028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
671
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
671
in stock
Buy Now
Logo for element14
element14
from US$0.56
671
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 220µH
RMS Current (Irms) 300mA
Inductor Construction Shielded
Saturation Current (Isat) 300mA
Product Range SRR5028 Series
Power Inductor Case 5.8mm x 5.8mm x 2.8mm

Alternative Descriptions

Inductor, Shielded, 220Uh, 0.3A, 30% Rohs Compliant: Yes |Bourns SRR5028-221Y | Newark Electronics
INDUCTOR, SHIELDED, 220UH, 0.3A, 30% | element14
Power Inductor (SMD), 220 uH, ± 30%, 300 mA, Shielded, 300 mA, 5.8mm x 5.8mm x 2.8mm | Avnet America
220 UH 30% | TTI Europe
Power Inductor (SMD), 220 uH, � 30%, 300 mA, Shielded, 300 mA, 5.8mm x 5.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR5028-221Y?

Additional datasheets, footprints and schematics for SRR5028-221Y are listed on our Part Details page. You can also find images and similar parts to SRR5028-221Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR5028-221Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR5028-221Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR5028-221Y fall under?

The SRR5028-221Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR5028-221Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR5028-221Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR5028-221Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR5028-221Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SRR5028-221Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR5028-221Y often in real-time on the comparison pages.

What if I can't find stock of SRR5028-221Y?

You can fill out our help required form which you can use to request a quote for SRR5028-221Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay