Status: | Unknown |
---|---|
Series: | SRR5028 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
1,200
in stock
|
Buy Now | |
element14
from US$0.38
|
1,173
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,173
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 1.15A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1A |
Product Range | SRR5028 Series |
Power Inductor Case | 5.8mm x 5.8mm x 2.8mm |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Ind5.8X5.8X2.8Mm,22Uh30%1.15A,shdsmd Rohs Compliant: Yes |Bourns SRR5028-220Y | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 30%, 1.15 A, Shielded, 1 A, 5.8mm x 5.8mm x 2.8mm | Avnet America |
INDUCTOR, 22UH, 1A, 30%, SHIELDED, SMD | element14 |
Power inductor SMD shielded 22uH 1.15A | RS |
SRR5028 Series WireWound SMD Inductor w/ Ferrite Core,22 uH +/-30% 1.15A Idc Q:7 | Bourns SRR5028-220Y | RS Americas |
Bourns SMD Power Inductor, 22uH, 1.15A, 20MHz, 120mOhm | Distrelec |
22 UH 30% SHIELDED | TTI Europe |
Power Inductor (SMD), 22 uH, � 30%, 1.15 A, Shielded, 1 A, 5.8mm x 5.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR5028-220Y?
Additional datasheets, footprints and schematics for SRR5028-220Y are listed on our Part Details page. You can also find images and similar parts to SRR5028-220Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR5028-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR5028-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR5028-220Y fall under?
The SRR5028-220Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR5028-220Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR5028-220Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR5028-220Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR5028-220Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for SRR5028-220Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR5028-220Y often in real-time on the comparison pages.
What if I can't find stock of SRR5028-220Y?
You can fill out our help required form which you can use to request a quote for SRR5028-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.