Status: | Unknown |
---|---|
Series: | SRR5028 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
335
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 1.37A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.15A |
Product Range | SRR5028 Series |
Power Inductor Case | 5.8mm x 5.8mm x 2.8mm |
15 UH 30% | TTI Europe |
Power inductor SMD shielded 15uH 1.37A | RS |
Inductor, Shielded, 15Uh, 1.15A, 30% | Newark Electronics |
Power Inductor (SMD), 15 uH, ± 30%, 1.37 A, Shielded, 1.15 A, 5.8mm x 5.8mm x 2.8mm | Avnet America |
SRR5028 Series WireWound SMD Inductor w/ Ferrite Core,15 uH +/-30% 1.37A Idc Q:9 | Bourns SRR5028-150Y | RS Americas |
INDUCTOR, SHIELDED, 15UH, 1.15A, 30% | element14 |
Power Inductor (SMD), 15 uH, � 30%, 1.37 A, Shielded, 1.15 A, 5.8mm x 5.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR5028-150Y?
Additional datasheets, footprints and schematics for SRR5028-150Y are listed on our Part Details page. You can also find images and similar parts to SRR5028-150Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR5028-150Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR5028-150Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR5028-150Y fall under?
The SRR5028-150Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR5028-150Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR5028-150Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR5028-150Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR5028-150Y have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRR5028-150Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR5028-150Y often in real-time on the comparison pages.
What if I can't find stock of SRR5028-150Y?
You can fill out our help required form which you can use to request a quote for SRR5028-150Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.