SRR5028-101Y Inductors & Filters by Bourns Electronics

INDUCTOR 100UH 0.45A 30% SHIELDED

Status: Unknown
Series: SRR5028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
10
in stock
Buy Now
Logo for element14
element14
from US$0.29
10
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
14,400
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now

Specifications

Inductance 100µH
RMS Current (Irms) 450mA
Inductor Construction Shielded
Saturation Current (Isat) 450mA
Product Range SRR5028 Series
Power Inductor Case 5.8mm x 5.8mm x 2.8mm
DC Resistance Max 0.48ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 100Uh, 0.45A, 30%, Shielded | Newark Electronics
INDUCTOR, 100UH, 0.45A, 30%, SHIELDED | element14
Power Inductor (SMD), 100 uH, � 30%, 450 mA, Shielded, 450 mA, 5.8mm x 5.8mm x 2.8mm | Avnet Abacus
Power Inductor (SMD), 100 uH, ± 30%, 450 mA, Shielded, 450 mA, 5.8mm x 5.8mm x 2.8mm | Avnet America
Ind5.8x5.8x2.8mm,100uH30%0.45A, shdSMD | Bourns SRR5028-101Y | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR5028-101Y?

Additional datasheets, footprints and schematics for SRR5028-101Y are listed on our Part Details page. You can also find images and similar parts to SRR5028-101Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR5028-101Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR5028-101Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR5028-101Y fall under?

The SRR5028-101Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR5028-101Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR5028-101Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR5028-101Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR5028-101Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRR5028-101Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR5028-101Y often in real-time on the comparison pages.

What if I can't find stock of SRR5028-101Y?

You can fill out our help required form which you can use to request a quote for SRR5028-101Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay