SRR4828A-470M Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 47UH 20% AEC-Q200

Status: Unknown
Series: SRR4828A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
430
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
500
in stock
Buy Now
Logo for element14
element14
from US$0.38
430
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 47µH
RMS Current (Irms) 1.2A
Inductor Construction Shielded
Saturation Current (Isat) 470mA
Product Range SRR4828A Series
Power Inductor Case 4.8mm x 4.8mm x 2.8mm
DC Resistance Max 0.27ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 47Uh, Shielded, 1.2A | Newark Electronics
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200 | element14
Power Inductor (SMD), 47 uH, ± 20%, 1.2 A, Shielded, 470 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America
Ind, 4.8x4.8x2.8mm, 47uH20%, 1.2A, shdSMD | Bourns SRR4828A-470M | RS Americas
Power Inductor (SMD), 47 uH, � 20%, 1.2 A, Shielded, 470 mA, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4828A-470M?

Additional datasheets, footprints and schematics for SRR4828A-470M are listed on our Part Details page. You can also find images and similar parts to SRR4828A-470M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4828A-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4828A-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4828A-470M fall under?

The SRR4828A-470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4828A-470M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4828A-470M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4828A-470M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4828A-470M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRR4828A-470M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4828A-470M often in real-time on the comparison pages.

What if I can't find stock of SRR4828A-470M?

You can fill out our help required form which you can use to request a quote for SRR4828A-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay