SRR4828A-220M Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 22UH 20% AEC-Q200

Status: Unknown
Series: SRR4828A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
25
in stock
Buy Now
Logo for element14
element14
from US$0.31
25
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now

Specifications

Inductance 22µH
RMS Current (Irms) 1.55A
Inductor Construction Shielded
Saturation Current (Isat) 680mA
Product Range SRR4828A Series
Power Inductor Case 4.8mm x 4.8mm x 2.8mm
DC Resistance Max 0.185ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shielded, 22Uh, 20%, Aec-Q200 | Newark Electronics
INDUCTOR, SHIELDED, 22UH, 20%, AEC-Q200 | element14
Power Inductor (SMD), 22 uH, � 20%, 1.55 A, Shielded, 680 mA, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus
Power Inductor (SMD), 22 uH, ± 20%, 1.55 A, Shielded, 680 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America
Ind, 4.8x4.8x2.8mm, 22uH20%, 1.55A, shdSMD | Bourns SRR4828A-220M | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4828A-220M?

Additional datasheets, footprints and schematics for SRR4828A-220M are listed on our Part Details page. You can also find images and similar parts to SRR4828A-220M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4828A-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4828A-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4828A-220M fall under?

The SRR4828A-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4828A-220M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4828A-220M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4828A-220M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4828A-220M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRR4828A-220M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4828A-220M often in real-time on the comparison pages.

What if I can't find stock of SRR4828A-220M?

You can fill out our help required form which you can use to request a quote for SRR4828A-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay