Status: | Unknown |
---|---|
Series: | SRR4828A Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
71,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
398
in stock
|
Buy Now | |
element14
from US$0.31
|
398
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Inductance | 180µH |
---|---|
RMS Current (Irms) | 550mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 260mA |
Product Range | SRR4828A Series |
Power Inductor Case | 4.8mm x 4.8mm x 2.8mm |
DC Resistance Max | 1.08ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shielded, 180Uh, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, SHIELDED, 180UH, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 180 uH, ± 20%, 550 mA, Shielded, 260 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America |
Ind, 4.8x4.8x2.8mm, 180uH20%, 0.55A, shdSMD | Bourns SRR4828A-181M | RS Americas |
180 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRR4828A-181M?
Additional datasheets, footprints and schematics for SRR4828A-181M are listed on our Part Details page. You can also find images and similar parts to SRR4828A-181M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4828A-181M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4828A-181M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4828A-181M fall under?
The SRR4828A-181M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4828A-181M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4828A-181M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4828A-181M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4828A-181M have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR4828A-181M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4828A-181M often in real-time on the comparison pages.
What if I can't find stock of SRR4828A-181M?
You can fill out our help required form which you can use to request a quote for SRR4828A-181M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.