Status: | Unknown |
---|---|
Series: | SRR4828A Series |
RoHS: | Unknown |
Inductance | 12µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 950mA |
Product Range | SRR4828A Series |
Power Inductor Case | 4.8mm x 4.8mm x 2.8mm |
DC Resistance Max | 0.125ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, Shielded, 12Uh, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, SHIELDED, 12UH, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 12 uH, ± 20%, 2 A, Shielded, 950 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America |
Ind, 4.8x4.8x2.8mm, 12uH20%, 2A, shdSMD | Bourns SRR4828A-120M | RS Americas |
Where can I find additional details, specifications and documents for a SRR4828A-120M?
Additional datasheets, footprints and schematics for SRR4828A-120M are listed on our Part Details page. You can also find images and similar parts to SRR4828A-120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4828A-120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4828A-120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4828A-120M fall under?
The SRR4828A-120M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4828A-120M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4828A-120M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4828A-120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4828A-120M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRR4828A-120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4828A-120M often in real-time on the comparison pages.
What if I can't find stock of SRR4828A-120M?
You can fill out our help required form which you can use to request a quote for SRR4828A-120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.