Status: | Unknown |
---|---|
Series: | SRR4818A Series |
RoHS: | Unknown |
Inductance | 27µH |
---|---|
RMS Current (Irms) | 1.15A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 630mA |
Product Range | SRR4818A Series |
Power Inductor Case | 4.8mm x 4.8mm x 1.8mm |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Ind,4.8X4.8X1.8Mm,27Uh20%,1.15A,shdsmd /Tape & Reel - 7" Reel |Bourns SRR4818A-270M | Newark Electronics |
Power Inductor (SMD), 27 uH, ± 20%, 1.15 A, Shielded, 630 mA, 4.8mm x 4.8mm x 1.8mm | Avnet America |
Ind, 4.8x4.8x1.8mm, 27uH20%, 1.15A, shdSMD | Bourns SRR4818A-270M | RS Americas |
27 UH 20% AEC-Q200 | TTI Europe |
INDUCTOR, SHIELDED, 27UH, 20%, AEC-Q200 | Farnell |
Power Inductor (SMD), 27 uH, � 20%, 1.15 A, Shielded, 630 mA, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR4818A-270M?
Additional datasheets, footprints and schematics for SRR4818A-270M are listed on our Part Details page. You can also find images and similar parts to SRR4818A-270M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4818A-270M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4818A-270M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4818A-270M fall under?
The SRR4818A-270M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4818A-270M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4818A-270M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4818A-270M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4818A-270M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for SRR4818A-270M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4818A-270M often in real-time on the comparison pages.
What if I can't find stock of SRR4818A-270M?
You can fill out our help required form which you can use to request a quote for SRR4818A-270M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.