SRR4818A-1R0Y Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 1UH 30% AEC-Q200

Status: Unknown
Series: SRR4818A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
27
in stock
Buy Now
Logo for element14
element14
from US$0.38
27
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1µH
RMS Current (Irms) 5.1A
Inductor Construction Shielded
Saturation Current (Isat) 3.6A
Product Range SRR4818A Series
Power Inductor Case 4.8mm x 4.8mm x 1.8mm
DC Resistance Max 0.025ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, Shielded, 1Uh, 30%, Aec-Q200 | Newark Electronics
INDUCTOR, SHIELDED, 1UH, 30%, AEC-Q200 | element14
Power Inductor (SMD), 1 uH, ± 30%, 5.1 A, Shielded, 3.6 A, 4.8mm x 4.8mm x 1.8mm | Avnet America
Ind, 4.8x4.8x1.8mm, 1uH30%, 5.1A, shdSMD | Bourns SRR4818A-1R0Y | RS Americas
Power Inductor (SMD), 1 uH, � 30%, 5.1 A, Shielded, 3.6 A, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4818A-1R0Y?

Additional datasheets, footprints and schematics for SRR4818A-1R0Y are listed on our Part Details page. You can also find images and similar parts to SRR4818A-1R0Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4818A-1R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4818A-1R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4818A-1R0Y fall under?

The SRR4818A-1R0Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4818A-1R0Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4818A-1R0Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4818A-1R0Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4818A-1R0Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRR4818A-1R0Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4818A-1R0Y often in real-time on the comparison pages.

What if I can't find stock of SRR4818A-1R0Y?

You can fill out our help required form which you can use to request a quote for SRR4818A-1R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay