SRR4818A-150M Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 15UH 20% AEC-Q200

Status: Unknown
Series: SRR4818A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
7,200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 1.5A
Inductor Construction Shielded
Saturation Current (Isat) 870mA
Product Range SRR4818A Series
Power Inductor Case 4.8mm x 4.8mm x 1.8mm
DC Resistance Max 0.22ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

15 UH 20% AEC-Q200 | TTI Europe
Inductor, Shielded, 15Uh, 20%, Aec-Q200 | Newark Electronics
Power Inductor (SMD), 15 uH, ± 20%, 1.5 A, Shielded, 870 mA, 4.8mm x 4.8mm x 1.8mm | Avnet America
Ind, 4.8x4.8x1.8mm, 15uH20%, 1.5A, shdSMD | Bourns SRR4818A-150M | RS Americas
INDUCTOR, SHIELDED, 15UH, 20%, AEC-Q200 | element14
Power Inductor (SMD), 15 uH, � 20%, 1.5 A, Shielded, 870 mA, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4818A-150M?

Additional datasheets, footprints and schematics for SRR4818A-150M are listed on our Part Details page. You can also find images and similar parts to SRR4818A-150M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4818A-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4818A-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4818A-150M fall under?

The SRR4818A-150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4818A-150M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4818A-150M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4818A-150M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4818A-150M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR4818A-150M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4818A-150M often in real-time on the comparison pages.

What if I can't find stock of SRR4818A-150M?

You can fill out our help required form which you can use to request a quote for SRR4818A-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay