SRR4528A-8R2Y Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHLD 8.2UH 2.12A AEC-Q200

Status: Unknown
Series: SRR4528A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for RS
RS
from US$0.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Farnell
Farnell
from US$0.36
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 8.2µH
RMS Current (Irms) 2.12A
Inductor Construction Shielded
Saturation Current (Isat) 1.22A
Product Range SRR4528A Series
Power Inductor Case 5mm x 5mm x 2.8mm
DC Resistance Max 0.07ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor 5x5x2.8mm 8.2uH 30% 2.12A SMD | RS
Inductor, Shld, 8.2Uh, 2.12A, Aec-Q200 | Newark Electronics
Power Inductor (SMD), 8.2 uH, ± 30%, 2.12 A, Shielded, 1.22 A, 5mm x 5mm x 2.8mm | Avnet America
Ind,5x5x2.8mm,8.2uH,30%,2.12A, shd, SMD | Bourns SRR4528A-8R2Y | RS Americas
INDUCTOR, SHLD, 8.2UH, 2.12A, AEC-Q200 | element14
Power Inductor (SMD), 8.2 uH, � 30%, 2.12 A, Shielded, 1.22 A, 5mm x 5mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4528A-8R2Y?

Additional datasheets, footprints and schematics for SRR4528A-8R2Y are listed on our Part Details page. You can also find images and similar parts to SRR4528A-8R2Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4528A-8R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4528A-8R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4528A-8R2Y fall under?

The SRR4528A-8R2Y is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRR4528A-8R2Y when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4528A-8R2Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4528A-8R2Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4528A-8R2Y have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR4528A-8R2Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4528A-8R2Y often in real-time on the comparison pages.

What if I can't find stock of SRR4528A-8R2Y?

You can fill out our help required form which you can use to request a quote for SRR4528A-8R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay