Status: | Unknown |
---|---|
Series: | SRR4528A Series |
RoHS: | Unknown |
Inductance | 120µH |
---|---|
RMS Current (Irms) | 530mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 300mA |
Product Range | SRR4528A Series |
Power Inductor Case | 5mm x 5mm x 2.8mm |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor 5x5x2.8mm 120uH 20% 0.53A SMD | RS |
Inductor, Shld, 120Uh, 0.53A, Aec-Q200 | Newark Electronics |
Power Inductor (SMD), 120 uH, ± 20%, 530 mA, Shielded, 300 mA, 5mm x 5mm x 2.8mm | Avnet America |
Ind,5x5x2.8mm,120uH,20%,0.53A, shd, SMD | Bourns SRR4528A-121M | RS Americas |
INDUCTOR, SHLD, 120UH, 0.53A, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRR4528A-121M?
Additional datasheets, footprints and schematics for SRR4528A-121M are listed on our Part Details page. You can also find images and similar parts to SRR4528A-121M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4528A-121M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4528A-121M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4528A-121M fall under?
The SRR4528A-121M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRR4528A-121M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4528A-121M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4528A-121M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4528A-121M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR4528A-121M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4528A-121M often in real-time on the comparison pages.
What if I can't find stock of SRR4528A-121M?
You can fill out our help required form which you can use to request a quote for SRR4528A-121M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.