SRR4028-560Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 56UH 0.7A SHIELDED

Status: Unknown
Series: SRR4028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 56µH
RMS Current (Irms) 700mA
Inductor Construction Shielded
Saturation Current (Isat) 410mA
Product Range SRR4028 Series
Power Inductor Case 4.8mm x 4.8mm x 2.8mm
DC Resistance Max 0.32ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 56Uh, Shielded, 0.7A | Newark Electronics
Power Inductor (SMD), 56 uH, ± 30%, 700 mA, Shielded, 410 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America
INDUCTOR, SHIELDED, POWER, 56UH | Farnell
Power Inductor (SMD), 56 uH, � 30%, 700 mA, Shielded, 410 mA, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4028-560Y?

Additional datasheets, footprints and schematics for SRR4028-560Y are listed on our Part Details page. You can also find images and similar parts to SRR4028-560Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4028-560Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4028-560Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4028-560Y fall under?

The SRR4028-560Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4028-560Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4028-560Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4028-560Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4028-560Y have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRR4028-560Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4028-560Y often in real-time on the comparison pages.

What if I can't find stock of SRR4028-560Y?

You can fill out our help required form which you can use to request a quote for SRR4028-560Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay