SRR4028-471Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 470UH 0.24A SHIELDED

Status: Unknown
Series: SRR4028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
745
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
800
in stock
Buy Now
Logo for element14
element14
from US$0.33
745
in stock
Buy Now
Logo for Micros
Micros
from US$0.30
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 470µH
RMS Current (Irms) 240mA
Inductor Construction Shielded
Saturation Current (Isat) 155mA
Product Range SRR4028 Series
Power Inductor Case 4.8mm x 4.8mm x 2.8mm
DC Resistance Max 2.6ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 470Uh, Shielded, 0.24A | Newark Electronics
POWER INDUCTOR, 470UH, 0.24A, SHIELDED | element14
SMD power inductor | Micros
Power Inductor (SMD), 470 uH, ± 30%, 240 mA, Shielded, 155 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America
470 UH 30% SHIELDED | TTI Europe
Power Inductor (SMD), 470 uH, � 30%, 240 mA, Shielded, 155 mA, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4028-471Y?

Additional datasheets, footprints and schematics for SRR4028-471Y are listed on our Part Details page. You can also find images and similar parts to SRR4028-471Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4028-471Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4028-471Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4028-471Y fall under?

The SRR4028-471Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4028-471Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4028-471Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4028-471Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4028-471Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Micros and Avnet America have stock available or on a lead time for SRR4028-471Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4028-471Y often in real-time on the comparison pages.

What if I can't find stock of SRR4028-471Y?

You can fill out our help required form which you can use to request a quote for SRR4028-471Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay