Status: | Unknown |
---|---|
Series: | SRR4028 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
TTI Europe
from US$0.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
12
in stock
|
Buy Now | |
element14
from US$0.31
|
12
in stock
|
Buy Now | |
Farnell
from US$0.58
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 330µH |
---|---|
RMS Current (Irms) | 300mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 170mA |
Product Range | SRR4028 Series |
Power Inductor Case | 4.8mm x 4.8mm x 2.8mm |
DC Resistance Max | 1.5ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
330 UH 30% SHIELDED | TTI Europe |
Inductor, Shielded, 330Uh, 0.3A, 30% | Newark Electronics |
INDUCTOR, SHIELDED, 330UH, 0.3A, 30% | element14 |
Power inductor SMD shielded 330uH 0.3A | RS |
Power Inductor (SMD), 330 uH, ± 30%, 300 mA, Shielded, 170 mA, 4.8mm x 4.8mm x 2.8mm | Avnet America |
Power inductor SMD shielded 330uH 0.3A | Bourns SRR4028-331Y | RS Americas |
Power Inductor (SMD), 330 uH, � 30%, 300 mA, Shielded, 170 mA, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR4028-331Y?
Additional datasheets, footprints and schematics for SRR4028-331Y are listed on our Part Details page. You can also find images and similar parts to SRR4028-331Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4028-331Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4028-331Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4028-331Y fall under?
The SRR4028-331Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4028-331Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4028-331Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4028-331Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4028-331Y have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SRR4028-331Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4028-331Y often in real-time on the comparison pages.
What if I can't find stock of SRR4028-331Y?
You can fill out our help required form which you can use to request a quote for SRR4028-331Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.