Status: | Unknown |
---|---|
Series: | SRR4028 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,000
in stock
|
Buy Now | |
element14
from US$0.35
|
95
in stock
|
Buy Now | |
Farnell
from US$0.33
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 2.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.05A |
Product Range | SRR4028 Series |
Power Inductor Case | 4.8mm x 4.8mm x 2.8mm |
2.2 UH 30% | TTI Europe |
Bourns Inductor, SMD, 2.2uH, 2.5A, 111MHz, 28mOhm | Distrelec |
Inductor Power shielded 2.2uH 30% 2.5A | RS |
POWER INDUCTOR, 2.2UH, 2.5A, SHIELDED | element14 |
Power Inductor (SMD), 2.2 uH, � 30%, 2.5 A, Shielded, 2.05 A, 4.8mm x 4.8mm x 2.8mm | Avnet Abacus |
Inductor, Shielded, 2.2Uh, 2.5A, 30% | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 30%, 2.5 A, Shielded, 2.05 A, 4.8mm x 4.8mm x 2.8mm | Avnet America |
Ind4.8x4.8x2.8mm,2.2uH30%2.5A, shdSMD | Bourns SRR4028-2R2Y | RS Americas |
Where can I find additional details, specifications and documents for a SRR4028-2R2Y?
Additional datasheets, footprints and schematics for SRR4028-2R2Y are listed on our Part Details page. You can also find images and similar parts to SRR4028-2R2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4028-2R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4028-2R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4028-2R2Y fall under?
The SRR4028-2R2Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4028-2R2Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4028-2R2Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4028-2R2Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4028-2R2Y have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, element14 and Farnell have stock available or on a lead time for SRR4028-2R2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4028-2R2Y often in real-time on the comparison pages.
What if I can't find stock of SRR4028-2R2Y?
You can fill out our help required form which you can use to request a quote for SRR4028-2R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.