Status: | Unknown |
---|---|
Series: | SRR4018 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,311
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
40,800
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
40,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
2,400
in stock
|
Buy Now | |
element14
from US$0.29
|
1,311
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 1.95A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.8A |
Product Range | SRR4018 Series |
Power Inductor Case | 4.8mm x 4.8mm x 1.8mm |
Ind4.8X4.8X1.8Mm,3.3Uh30%1.95A,shdsmd Rohs Compliant: Yes |Bourns SRR4018-3R3Y | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 30%, 1.95 A, Shielded, 1.8 A, 4.8mm x 4.8mm x 1.8mm | Avnet America |
INDUCTOR, SHIELDED, 3.3UH, 1.95A, 30% | element14 |
Ind4.8x4.8x1.8mm,3.3uH30%1.95A, shdSMD | Bourns SRR4018-3R3Y | RS Americas |
3.3 UH 30% | TTI Europe |
Power Inductor (SMD), 3.3 uH, � 30%, 1.95 A, Shielded, 1.8 A, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR4018-3R3Y?
Additional datasheets, footprints and schematics for SRR4018-3R3Y are listed on our Part Details page. You can also find images and similar parts to SRR4018-3R3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4018-3R3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4018-3R3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4018-3R3Y fall under?
The SRR4018-3R3Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4018-3R3Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4018-3R3Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4018-3R3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4018-3R3Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, element14 and Farnell have stock available or on a lead time for SRR4018-3R3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4018-3R3Y often in real-time on the comparison pages.
What if I can't find stock of SRR4018-3R3Y?
You can fill out our help required form which you can use to request a quote for SRR4018-3R3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.