Status: | Unknown |
---|---|
Series: | SRR4018 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
30
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
30
in stock
|
Buy Now | |
element14
from US$0.35
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 880mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 650mA |
Product Range | SRR4018 Series |
Power Inductor Case | 4.8mm x 4.8mm x 1.8mm |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
22 UH 30% | TTI Europe |
Power Inductor, 22Uh, 0.88A, Shielded | Newark Electronics |
POWER INDUCTOR, 22UH, 0.88A, SHIELDED | element14 |
Power Inductor (SMD), 22 uH, � 30%, 880 mA, Shielded, 650 mA, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus |
Power Inductor (SMD), 22 uH, ± 30%, 880 mA, Shielded, 650 mA, 4.8mm x 4.8mm x 1.8mm | Avnet America |
Ind4.8x4.8x1.8mm,22uH30%0.88A, shdSMD | Bourns SRR4018-220Y | RS Americas |
Where can I find additional details, specifications and documents for a SRR4018-220Y?
Additional datasheets, footprints and schematics for SRR4018-220Y are listed on our Part Details page. You can also find images and similar parts to SRR4018-220Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4018-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4018-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4018-220Y fall under?
The SRR4018-220Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4018-220Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4018-220Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4018-220Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4018-220Y have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRR4018-220Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4018-220Y often in real-time on the comparison pages.
What if I can't find stock of SRR4018-220Y?
You can fill out our help required form which you can use to request a quote for SRR4018-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.