SRR4018-150Y Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 15UH 0.82A 30%

Status: Unknown
Series: SRR4018 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
15
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
15
in stock
Buy Now
Logo for element14
element14
from US$0.39
15
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 1.03A
Inductor Construction Shielded
Saturation Current (Isat) 820mA
Product Range SRR4018 Series
Power Inductor Case 4.8mm x 4.8mm x 1.8mm

Alternative Descriptions

15 UH 30% SHIELDED | TTI Europe
Inductor, Shielded, 15Uh, 0.82A, 30% Rohs Compliant: Yes |Bourns SRR4018-150Y | Newark Electronics
INDUCTOR, SHIELDED, 15UH, 0.82A, 30% | element14
Power Inductor (SMD), 15 uH, ± 30%, 1.03 A, Shielded, 820 mA, 4.8mm x 4.8mm x 1.8mm | Avnet America
Ind4.8x4.8x1.8mm,15uH30%1.03A, shdSMD | Bourns SRR4018-150Y | RS Americas
Power Inductor (SMD), 15 uH, � 30%, 1.03 A, Shielded, 820 mA, 4.8mm x 4.8mm x 1.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR4018-150Y?

Additional datasheets, footprints and schematics for SRR4018-150Y are listed on our Part Details page. You can also find images and similar parts to SRR4018-150Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR4018-150Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4018-150Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR4018-150Y fall under?

The SRR4018-150Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR4018-150Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4018-150Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR4018-150Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR4018-150Y have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR4018-150Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR4018-150Y often in real-time on the comparison pages.

What if I can't find stock of SRR4018-150Y?

You can fill out our help required form which you can use to request a quote for SRR4018-150Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay