Status: | Unknown |
---|---|
Series: | SRR4011 Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 3.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.8A |
Product Range | SRR4011 Series |
Power Inductor Case | 4.8mm x 4.8mm x 1.15mm |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 4.8mm |
External Length / Height | 1.15mm |
External Width | 4.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 7 |
Q Test Frequency | 25.2MHz |
Resonant Frequency | 221MHz |
Self Resonant Frequency Min | 221MHz |
Test Frequency | 25.2MHz |
Inductor, 0.47Uh, 3.8A, Smd | Newark Electronics |
INDUCTOR, 0.47UH, 3.8A, SMD | element14 |
Power Inductor (SMD), 470 nH, � 30%, 3.2 A, Shielded, 3.8 A, 4.8mm x 4.8mm x 1.15mm | Avnet Abacus |
Power Inductor (SMD), 470 nH, ± 30%, 3.2 A, Shielded, 3.8 A, 4.8mm x 4.8mm x 1.15mm | Avnet America |
Where can I find additional details, specifications and documents for a SRR4011-R47YL?
Additional datasheets, footprints and schematics for SRR4011-R47YL are listed on our Part Details page. You can also find images and similar parts to SRR4011-R47YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4011-R47YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4011-R47YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4011-R47YL fall under?
The SRR4011-R47YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4011-R47YL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4011-R47YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4011-R47YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4011-R47YL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRR4011-R47YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4011-R47YL often in real-time on the comparison pages.
What if I can't find stock of SRR4011-R47YL?
You can fill out our help required form which you can use to request a quote for SRR4011-R47YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.