Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 33µH |
---|---|
Inductance Tolerance | ± 30% |
DC Resistance Max | 0.86ohm |
Q Factor | 15 |
DC Current Rating | 550mA |
Self Resonant Frequency | 20MHz |
Q Test Frequency | 2.52MHz |
Inductor Case Style | SMD |
RoHS Compliant | Yes |
Inductor, Shielded, 33Uh, 470Ma, Smd | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 30%, 550 mA, Shielded, 470 mA, 4.8mm x 4.8mm x 1.15mm | Avnet America |
Power Inductor (SMD), 33 uH, � 30%, 550 mA, Shielded, 470 mA, 4.8mm x 4.8mm x 1.15mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR4011-330YL?
Additional datasheets, footprints and schematics for SRR4011-330YL are listed on our Part Details page. You can also find images and similar parts to SRR4011-330YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4011-330YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4011-330YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4011-330YL fall under?
The SRR4011-330YL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRR4011-330YL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4011-330YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4011-330YL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR4011-330YL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRR4011-330YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4011-330YL often in real-time on the comparison pages.
What if I can't find stock of SRR4011-330YL?
You can fill out our help required form which you can use to request a quote for SRR4011-330YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.