Status: | Unknown |
---|---|
Series: | SRR4011 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 830mA |
Product Range | SRR4011 Series |
Power Inductor Case | 4.8mm x 4.8mm x 1.15mm |
DC Resistance Max | 0.24ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 4.8mm |
External Length / Height | 1.15mm |
External Width | 4.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 14 |
Q Test Frequency | 2.52MHz |
Resonant Frequency | 41MHz |
Self Resonant Frequency Min | 41MHz |
Test Frequency | 2.52MHz |
Bourns Shielded SMD Power Inductor, 10uH, 1A, 41MHz, 240mOhm | Distrelec |
Surface Mount Power Inductor, Srr4011 Series, 10 H, 30%, Shielded, 0.24 Ohm, 1 A Rohs Compliant: Yes |Bourns SRR4011-100YL | Newark Electronics |
INDUCTOR, 10UH, 0.83A, SMD | element14 |
Power Inductor (SMD), 10 uH, ± 30%, 1 A, Shielded, 830 mA, 4.8mm x 4.8mm x 1.15mm | Avnet America |
10 UH 30% SHIELDED | TTI Europe |
Power Inductor (SMD), 10 uH, � 30%, 1 A, Shielded, 830 mA, 4.8mm x 4.8mm x 1.15mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR4011-100YL?
Additional datasheets, footprints and schematics for SRR4011-100YL are listed on our Part Details page. You can also find images and similar parts to SRR4011-100YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR4011-100YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR4011-100YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR4011-100YL fall under?
The SRR4011-100YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR4011-100YL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR4011-100YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR4011-100YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR4011-100YL have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR4011-100YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR4011-100YL often in real-time on the comparison pages.
What if I can't find stock of SRR4011-100YL?
You can fill out our help required form which you can use to request a quote for SRR4011-100YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.