Status: | Unknown |
---|---|
Series: | SRR3818A Series |
RoHS: | Unknown |
Inductance | 3.9µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.05A |
Product Range | SRR3818A Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.8mm |
DC Resistance Max | 0.105ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor (SMD), 3.9 uH, ± 30%, 2 A, Shielded, 1.05 A, 3.8mm x 3.8mm x 1.8mm | Avnet America |
Inductor, Shielded, 3.9Uh, 30%, Aec-Q200 | Newark Electronics |
Ind, 3.8x3.8x1.8mm, 3.9uH30%, 2A, shdSMD | Bourns SRR3818A-3R9Y | RS Americas |
INDUCTOR, SHIELDED, 3.9UH, 30%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRR3818A-3R9Y?
Additional datasheets, footprints and schematics for SRR3818A-3R9Y are listed on our Part Details page. You can also find images and similar parts to SRR3818A-3R9Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR3818A-3R9Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3818A-3R9Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR3818A-3R9Y fall under?
The SRR3818A-3R9Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR3818A-3R9Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3818A-3R9Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR3818A-3R9Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR3818A-3R9Y have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SRR3818A-3R9Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR3818A-3R9Y often in real-time on the comparison pages.
What if I can't find stock of SRR3818A-3R9Y?
You can fill out our help required form which you can use to request a quote for SRR3818A-3R9Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.