Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 6.8µH |
---|---|
Inductance Tolerance | ± 30% |
DC Resistance Max | 0.21ohm |
Q Factor | 10 |
DC Current Rating | 720mA |
Self Resonant Frequency | 49MHz |
Q Test Frequency | 7.96MHz |
Inductor Case Style | SMD |
RoHS Compliant | Yes |
Inductor, Shielded, 6.8Uh, 620Ma, Smd | Newark Electronics |
Power Inductor (SMD), 6.8 uH, ± 30%, 720 mA, Shielded, 620 mA, 3.8mm x 3.8mm x 1.15mm | Avnet America |
Power Inductor (SMD), 6.8 uH, � 30%, 720 mA, Shielded, 620 mA, 3.8mm x 3.8mm x 1.15mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR3011-6R8YL?
Additional datasheets, footprints and schematics for SRR3011-6R8YL are listed on our Part Details page. You can also find images and similar parts to SRR3011-6R8YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR3011-6R8YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3011-6R8YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR3011-6R8YL fall under?
The SRR3011-6R8YL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRR3011-6R8YL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3011-6R8YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR3011-6R8YL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR3011-6R8YL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRR3011-6R8YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR3011-6R8YL often in real-time on the comparison pages.
What if I can't find stock of SRR3011-6R8YL?
You can fill out our help required form which you can use to request a quote for SRR3011-6R8YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.