Status: | Unknown |
---|---|
Series: | SRR3011 Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 220mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 180mA |
Product Range | SRR3011 Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.15mm |
DC Resistance Max | 2.25ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 3.8mm |
External Length / Height | 1.15mm |
External Width | 3.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 14 |
Q Test Frequency | 2.52MHz |
Resonant Frequency | 15MHz |
Self Resonant Frequency Min | 15MHz |
Test Frequency | 2.52MHz |
Inductor, Shielded, 68Uh, 180Ma, Smd | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 30%, 220 mA, Shielded, 180 mA, 3.8mm x 3.8mm x 1.15mm | Avnet America |
INDUCTOR, 68UH, 0.18A, SMD | element14 |
Where can I find additional details, specifications and documents for a SRR3011-680YL?
Additional datasheets, footprints and schematics for SRR3011-680YL are listed on our Part Details page. You can also find images and similar parts to SRR3011-680YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR3011-680YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3011-680YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR3011-680YL fall under?
The SRR3011-680YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR3011-680YL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3011-680YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR3011-680YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR3011-680YL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRR3011-680YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR3011-680YL often in real-time on the comparison pages.
What if I can't find stock of SRR3011-680YL?
You can fill out our help required form which you can use to request a quote for SRR3011-680YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.