Status: | Unknown |
---|---|
Series: | SRR3011 Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 900mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 750mA |
Product Range | SRR3011 Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.15mm |
DC Resistance Max | 0.125ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 3.8mm |
External Length / Height | 1.15mm |
External Width | 3.8mm |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 9 |
Q Test Frequency | 7.96MHz |
Resonant Frequency | 69MHz |
Self Resonant Frequency Min | 69MHz |
Test Frequency | 7.96MHz |
4.7 UH 30% | TTI Europe |
Power Inductor (SMD), 4.7 uH, � 30%, 900 mA, Shielded, 750 mA, 3.8mm x 3.8mm x 1.15mm | Avnet Abacus |
Inductor, Shielded, 4.7Uh, 750Ma, Smd | Newark Electronics |
Power Inductor (SMD), 4.7 uH, ± 30%, 900 mA, Shielded, 750 mA, 3.8mm x 3.8mm x 1.15mm | Avnet America |
INDUCTOR, 4.7UH, 0.75A, SMD | Farnell |
Where can I find additional details, specifications and documents for a SRR3011-4R7YL?
Additional datasheets, footprints and schematics for SRR3011-4R7YL are listed on our Part Details page. You can also find images and similar parts to SRR3011-4R7YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR3011-4R7YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3011-4R7YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR3011-4R7YL fall under?
The SRR3011-4R7YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR3011-4R7YL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3011-4R7YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR3011-4R7YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR3011-4R7YL have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SRR3011-4R7YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR3011-4R7YL often in real-time on the comparison pages.
What if I can't find stock of SRR3011-4R7YL?
You can fill out our help required form which you can use to request a quote for SRR3011-4R7YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.