Status: | Unknown |
---|---|
Series: | SRR3011 Series |
RoHS: | Compliant |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 850mA |
Product Range | SRR3011 Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.15mm |
Q Factor | 8 |
RoHS Compliant | Yes |
Inductor, Shielded, 3.3Uh, 850Ma, Smd | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 30%, 1 A, Shielded, 850 mA, 3.8mm x 3.8mm x 1.15mm | Avnet America |
Power Inductor (SMD), 3.3 uH, � 30%, 1 A, Shielded, 850 mA, 3.8mm x 3.8mm x 1.15mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR3011-3R3YL?
Additional datasheets, footprints and schematics for SRR3011-3R3YL are listed on our Part Details page. You can also find images and similar parts to SRR3011-3R3YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR3011-3R3YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3011-3R3YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR3011-3R3YL fall under?
The SRR3011-3R3YL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR3011-3R3YL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3011-3R3YL you can contact the distributor directly for product support, shipping queries etc.
Is the SRR3011-3R3YL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR3011-3R3YL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRR3011-3R3YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR3011-3R3YL often in real-time on the comparison pages.
What if I can't find stock of SRR3011-3R3YL?
You can fill out our help required form which you can use to request a quote for SRR3011-3R3YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.