SRR3011-100YL Inductors & Filters by Bourns Electronics

POWER INDUCTOR 10UH 0.65A SHIELDED

Status: Unknown
Series: SRR3011 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 650mA
Inductor Construction Shielded
Saturation Current (Isat) 500mA
Product Range SRR3011 Series
Power Inductor Case 3.8mm x 3.8mm x 1.15mm
DC Resistance Max 0.28ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 10Uh, Shielded, 0.65A | Newark Electronics
Power Inductor (SMD), 10 uH, ± 30%, 650 mA, Shielded, 500 mA, 3.8mm x 3.8mm x 1.15mm | Avnet America
POWER INDUCTOR, 10UH, 0.65A, SHIELDED | element14
10 UH 30% | TTI Europe
Power Inductor (SMD), 10 uH, � 30%, 650 mA, Shielded, 500 mA, 3.8mm x 3.8mm x 1.15mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR3011-100YL?

Additional datasheets, footprints and schematics for SRR3011-100YL are listed on our Part Details page. You can also find images and similar parts to SRR3011-100YL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR3011-100YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR3011-100YL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR3011-100YL fall under?

The SRR3011-100YL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR3011-100YL when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR3011-100YL you can contact the distributor directly for product support, shipping queries etc.

Is the SRR3011-100YL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR3011-100YL have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SRR3011-100YL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR3011-100YL often in real-time on the comparison pages.

What if I can't find stock of SRR3011-100YL?

You can fill out our help required form which you can use to request a quote for SRR3011-100YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay