SRR1806-470M Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 47UH, 4.2A, SMD

Status: Unknown
Series: SRR1806 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Newark
Newark
from US$0.68
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.69
30,750
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 47µH
RMS Current (Irms) 2A
Inductor Construction Shielded
Saturation Current (Isat) 4.2A
Product Range SRR1806 Series
Power Inductor Case 18.3mm x 14mm x 6.8mm
Inductor Type Power
RoHS Compliant Yes

Alternative Descriptions

47 UH 20% | TTI Europe
Inductor, Shielded, 47Uh, 4.2A, Smd | Newark Electronics
Power Inductor (SMD), 47 uH, ± 20%, 2 A, Shielded, 4.2 A, 18.3mm x 14mm x 6.8mm | Avnet America
Power Inductor (SMD), 47 uH, � 20%, 2 A, Shielded, 4.2 A, 18.3mm x 14mm x 6.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1806-470M?

Additional datasheets, footprints and schematics for SRR1806-470M are listed on our Part Details page. You can also find images and similar parts to SRR1806-470M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1806-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1806-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1806-470M fall under?

The SRR1806-470M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR1806-470M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1806-470M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1806-470M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRR1806-470M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRR1806-470M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1806-470M often in real-time on the comparison pages.

What if I can't find stock of SRR1806-470M?

You can fill out our help required form which you can use to request a quote for SRR1806-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay