Status: | Unknown |
---|---|
Series: | SRR1806 Series |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 1.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.6A |
Product Range | SRR1806 Series |
Power Inductor Case | 18.3mm x 14mm x 6.8mm |
DC Resistance Max | 0.27ohm |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Inductor, Shielded, 100Uh, 2.6A, Smd | Newark Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 1.3 A, Shielded, 2.6 A, 18.3mm x 14mm x 6.8mm | Avnet America |
SRR1806 WireWound SMDinductor w/FerriteCore,100 uH +/-20%WireWound 2.6A Idc Q:40 | Bourns SRR1806-101M | RS Americas |
INDUCTOR, SHIELDED, 100UH, 2.6A, SMD | element14 |
Power Inductor (SMD), 100 uH, � 20%, 1.3 A, Shielded, 2.6 A, 18.3mm x 14mm x 6.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1806-101M.?
Additional datasheets, footprints and schematics for SRR1806-101M. are listed on our Part Details page. You can also find images and similar parts to SRR1806-101M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1806-101M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1806-101M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1806-101M. fall under?
The SRR1806-101M. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1806-101M. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1806-101M. you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1806-101M. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1806-101M. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for SRR1806-101M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1806-101M. often in real-time on the comparison pages.
What if I can't find stock of SRR1806-101M.?
You can fill out our help required form which you can use to request a quote for SRR1806-101M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.