Status: | Unknown |
---|---|
Series: | SRR1806 Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8.2A |
Product Range | SRR1806 Series |
Power Inductor Case | 18.3mm x 14mm x 6.8mm |
Inductor Type | Power |
RoHS Compliant | Yes |
Inductor, Shielded, 10Uh, 8.2A, Smd | Newark Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 4 A, Shielded, 8.2 A, 18.3mm x 14mm x 6.8mm | Avnet America |
SRR1806 WireWound SMDinductor w/ FerriteCore,10 uH +/-20%WireWound 8.2A Idc Q:56 | Bourns SRR1806-100M | RS Americas |
Power Inductor (SMD), 10 uH, � 20%, 4 A, Shielded, 8.2 A, 18.3mm x 14mm x 6.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1806-100M?
Additional datasheets, footprints and schematics for SRR1806-100M are listed on our Part Details page. You can also find images and similar parts to SRR1806-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1806-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1806-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1806-100M fall under?
The SRR1806-100M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1806-100M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1806-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1806-100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1806-100M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRR1806-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1806-100M often in real-time on the comparison pages.
What if I can't find stock of SRR1806-100M?
You can fill out our help required form which you can use to request a quote for SRR1806-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.