Status: | Unknown |
---|---|
Series: | SRR1280A Series |
RoHS: | Unknown |
Inductance | 18µH |
---|---|
RMS Current (Irms) | 4.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.6A |
Product Range | SRR1280A Series |
Power Inductor Case | 12.5mm x 12.5mm x 7.5mm |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 18 H, 20%, Shielded, 0.035 Ohm, 4.8 A |Bourns SRR1280A-180M | Newark Electronics |
Power Inductor (SMD), 18 uH, ± 20%, 4.8 A, Shielded, 4.6 A, 12.5mm x 12.5mm x 7.5mm | Avnet America |
INDUCTOR, 18UH, 4.6A, 20%, POWER | element14 |
Power Inductor (SMD), 18 uH, � 20%, 4.8 A, Shielded, 4.6 A, 12.5mm x 12.5mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1280A-180M?
Additional datasheets, footprints and schematics for SRR1280A-180M are listed on our Part Details page. You can also find images and similar parts to SRR1280A-180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1280A-180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1280A-180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1280A-180M fall under?
The SRR1280A-180M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1280A-180M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1280A-180M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1280A-180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1280A-180M have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRR1280A-180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1280A-180M often in real-time on the comparison pages.
What if I can't find stock of SRR1280A-180M?
You can fill out our help required form which you can use to request a quote for SRR1280A-180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.