SRR1280-560M Inductors & Filters by Bourns Electronics

INDUCTOR SHIELDED 56UH 2.6A 20%

Status: Unknown
Series: SRR1280 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
444
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
444
in stock
Buy Now
Logo for element14
element14
from US$0.48
444
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 56µH
RMS Current (Irms) 2.6A
Inductor Construction Shielded
Saturation Current (Isat) 2.5A
Product Range SRR1280 Series
Power Inductor Case 12.5mm x 12.5mm x 7.5mm

Alternative Descriptions

Inductor, Shielded, 56Uh, 2.6A, 20% | Newark Electronics
INDUCTOR, SHIELDED, 56UH, 2.6A, 20% | element14
Power Inductor (SMD), 56 uH, ± 20%, 2.6 A, Shielded, 2.5 A, 12.5mm x 12.5mm x 7.5mm | Avnet America
56 UH 20% SHIELDED | TTI Europe
Power Inductor (SMD), 56 uH, � 20%, 2.6 A, Shielded, 2.5 A, 12.5mm x 12.5mm x 7.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1280-560M?

Additional datasheets, footprints and schematics for SRR1280-560M are listed on our Part Details page. You can also find images and similar parts to SRR1280-560M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1280-560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1280-560M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1280-560M fall under?

The SRR1280-560M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR1280-560M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1280-560M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1280-560M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR1280-560M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SRR1280-560M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1280-560M often in real-time on the comparison pages.

What if I can't find stock of SRR1280-560M?

You can fill out our help required form which you can use to request a quote for SRR1280-560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay