Status: | Unknown |
---|---|
Series: | SRR1280 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
181
in stock
|
Buy Now | |
element14
from US$0.48
|
181
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
56
in stock
|
Buy Now | |
Farnell
from US$0.47
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 2.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.8A |
Product Range | SRR1280 Series |
Power Inductor Case | 12.5mm x 12.5mm x 7.5mm |
Q Factor | 24 |
Inductor Power shielded 47uH 20% 2.9A | RS |
Inductor, Power, Shielded, Wirewound, 47uH, 20%, 2.9A | Bourns SRR1280-470M | RS Americas |
Inductor, Shielded, 47Uh, 2.8A, Smd | Newark Electronics |
INDUCTOR, SHIELDED, 47UH, 2.8A, SMD | element14 |
Bourns SMD Power Inductor, 47uH, 2.9A, 7.5MHz, 80mOhm | Distrelec |
POWER INDUCTOR, 47UH, 2.9A, SHIELDED | Farnell |
Power Inductor (SMD), 47 uH, ± 20%, 2.9 A, Shielded, 2.8 A, 12.5mm x 12.5mm x 7.5mm | Avnet America |
47 UH 20% SHIELDED | TTI Europe |
Power Inductor (SMD), 47 uH, � 20%, 2.9 A, Shielded, 2.8 A, 12.5mm x 12.5mm x 7.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1280-470M?
Additional datasheets, footprints and schematics for SRR1280-470M are listed on our Part Details page. You can also find images and similar parts to SRR1280-470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1280-470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1280-470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1280-470M fall under?
The SRR1280-470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1280-470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1280-470M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1280-470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1280-470M have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for SRR1280-470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1280-470M often in real-time on the comparison pages.
What if I can't find stock of SRR1280-470M?
You can fill out our help required form which you can use to request a quote for SRR1280-470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.