Status: | Unknown |
---|---|
Series: | SRR1260 Series |
RoHS: | Compliant |
Inductance | 7.6µH |
---|---|
RMS Current (Irms) | 6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6.2A |
Product Range | SRR1260 Series |
Power Inductor Case | 12.5mm x 12.5mm x 6mm |
DC Resistance Max | 0.019ohm |
Inductance Tolerance | ± 30% |
RoHS Compliant | Yes |
Ind12.5X12.5X6Mm,7.6Uh30%6A,shdsmd /Tape & Reel - 13" Reel |Bourns SRR1260-7R6Y | Newark Electronics |
Power Inductor (SMD), 7.6 uH, ± 30%, 6 A, Shielded, 6.2 A, 12.5mm x 12.5mm x 6mm | Avnet America |
7.6 UH 30% | TTI Europe |
Power Inductor (SMD), 7.6 uH, � 30%, 6 A, Shielded, 6.2 A, 12.5mm x 12.5mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1260-7R6Y.?
Additional datasheets, footprints and schematics for SRR1260-7R6Y. are listed on our Part Details page. You can also find images and similar parts to SRR1260-7R6Y. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1260-7R6Y. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1260-7R6Y. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1260-7R6Y. fall under?
The SRR1260-7R6Y. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1260-7R6Y. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1260-7R6Y. you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1260-7R6Y. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1260-7R6Y. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SRR1260-7R6Y..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1260-7R6Y. often in real-time on the comparison pages.
What if I can't find stock of SRR1260-7R6Y.?
You can fill out our help required form which you can use to request a quote for SRR1260-7R6Y. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.