Status: | Unknown |
---|---|
Series: | SRR1260 Series |
RoHS: | Compliant |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 8.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8.5A |
Product Range | SRR1260 Series |
Power Inductor Case | 12.5mm x 12.5mm x 6mm |
Q Factor | 22 |
RoHS Compliant | Yes |
Inductor, 2.2Uh, Shielded, 8.2A Rohs Compliant: Yes |Bourns SRR1260-2R2Y | Newark Electronics |
INDUCTOR, 2.2UH, SHIELDED, 8.2A | element14 |
Power Inductor (SMD), 2.2 uH, ± 30%, 8.2 A, Shielded, 8.5 A, 12.5mm x 12.5mm x 6mm | Avnet America |
Power Inductor (SMD), 2.2 uH, � 30%, 8.2 A, Shielded, 8.5 A, 12.5mm x 12.5mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1260-2R2Y?
Additional datasheets, footprints and schematics for SRR1260-2R2Y are listed on our Part Details page. You can also find images and similar parts to SRR1260-2R2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1260-2R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1260-2R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1260-2R2Y fall under?
The SRR1260-2R2Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1260-2R2Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1260-2R2Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1260-2R2Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1260-2R2Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SRR1260-2R2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1260-2R2Y often in real-time on the comparison pages.
What if I can't find stock of SRR1260-2R2Y?
You can fill out our help required form which you can use to request a quote for SRR1260-2R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.