Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
157
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
618
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
157
in stock
|
Buy Now | |
element14
from US$0.52
|
157
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
1.5 UH 30% | TTI Europe |
Inductor, 1.5Uh, Shielded, 8.8A Rohs Compliant: Yes |Bourns SRR1260-1R5Y | Newark Electronics |
INDUCTOR, 1.5UH, SHIELDED, 8.8A | element14 |
Power Inductor (SMD), 1.5 uH, ± 30%, 8.8 A, Shielded, 9.9 A, 12.5mm x 12.5mm x 6mm | Avnet America |
Power Inductor (SMD), 1.5 uH, � 30%, 8.8 A, Shielded, 9.9 A, 12.5mm x 12.5mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1260-1R5Y?
Additional datasheets, footprints and schematics for SRR1260-1R5Y are listed on our Part Details page. You can also find images and similar parts to SRR1260-1R5Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1260-1R5Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1260-1R5Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1260-1R5Y fall under?
The SRR1260-1R5Y is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRR1260-1R5Y when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1260-1R5Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1260-1R5Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRR1260-1R5Y have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRR1260-1R5Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1260-1R5Y often in real-time on the comparison pages.
What if I can't find stock of SRR1260-1R5Y?
You can fill out our help required form which you can use to request a quote for SRR1260-1R5Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.