Status: | Unknown |
---|---|
Series: | SRR1210A Series |
RoHS: | Unknown |
Prices starting from US$0.57
Inductance | 33µH |
---|---|
RMS Current (Irms) | 4.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.7A |
Product Range | SRR1210A Series |
Power Inductor Case | 12mm x 12mm x 10mm |
DC Resistance Max | 0.052ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Srr1210A Series, 33 H, 20%, Shielded, 0.052 Ohm, 4.4 A Rohs Compliant: Yes |Bourns SRR1210A-330M | Newark Electronics |
INDUCTOR, 33UH, 20%, 4.4A, SHIELDED | element14 |
Power Inductor (SMD), 33 uH, ± 20%, 4.4 A, Shielded, 3.7 A, 12mm x 12mm x 10mm | Avnet America |
SMD Shieled Power Inductor, 33uH, 20%, SRR1210A | Bourns SRR1210A-330M | RS Americas |
Power Inductor (SMD), 33 uH, � 20%, 4.4 A, Shielded, 3.7 A, 12mm x 12mm x 10mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1210A-330M?
Additional datasheets, footprints and schematics for SRR1210A-330M are listed on our Part Details page. You can also find images and similar parts to SRR1210A-330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1210A-330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210A-330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1210A-330M fall under?
The SRR1210A-330M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1210A-330M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210A-330M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1210A-330M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1210A-330M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRR1210A-330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1210A-330M often in real-time on the comparison pages.
What if I can't find stock of SRR1210A-330M?
You can fill out our help required form which you can use to request a quote for SRR1210A-330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.