Status: | Unknown |
---|---|
Series: | SRR1210A Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
549
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
988
in stock
|
Buy Now | |
element14
from US$0.57
|
549
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
228
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 2.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.2A |
Product Range | SRR1210A Series |
Power Inductor Case | 12mm x 12mm x 10mm |
DC Resistance Max | 0.135ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
100 UH 20% AEC-Q200 | TTI Europe |
Inductor, 100Uh, Shielded, 2.5A | Newark Electronics |
INDUCTOR, 100UH, 20%, 2.5A, SHIELDED | element14 |
Power Inductor (SMD), 100 uH, ± 20%, 2.5 A, Shielded, 2.2 A, 12mm x 12mm x 10mm | Avnet America |
SMD Shieled Power Inductor, 100uH, 20%, SRR1210A | Bourns SRR1210A-101M | RS Americas |
Power Inductor (SMD), 100 uH, � 20%, 2.5 A, Shielded, 2.2 A, 12mm x 12mm x 10mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1210A-101M?
Additional datasheets, footprints and schematics for SRR1210A-101M are listed on our Part Details page. You can also find images and similar parts to SRR1210A-101M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1210A-101M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210A-101M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1210A-101M fall under?
The SRR1210A-101M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1210A-101M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210A-101M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1210A-101M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1210A-101M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SRR1210A-101M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1210A-101M often in real-time on the comparison pages.
What if I can't find stock of SRR1210A-101M?
You can fill out our help required form which you can use to request a quote for SRR1210A-101M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.