SRR1210-6R8Y. Inductors by Bourns Electronics

Status: Unknown
Series: SRR1210 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
62
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.50
11,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
250
in stock
Buy Now
Logo for element14
element14
from US$0.51
62
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 6.8µH
RMS Current (Irms) 7.9A
Inductor Construction Shielded
Saturation Current (Isat) 8.3A
Product Range SRR1210 Series
Power Inductor Case 12mm x 12mm x 10mm
DC Resistance Max 0.015ohm
Inductance Tolerance ± 30%
RoHS Compliant Yes

Alternative Descriptions

6.8 UH 30% | TTI Europe
Inductance:6.8Îœh | Newark Electronics
Power Inductor (SMD), 6.8 uH, ± 30%, 7.9 A, Shielded, 8.3 A, 12mm x 12mm x 10mm | Avnet America
INDUCTOR, 6.8UH, SHIELDED, 7.9A | element14
Power Inductor (SMD), 6.8 uH, � 30%, 7.9 A, Shielded, 8.3 A, 12mm x 12mm x 10mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1210-6R8Y.?

Additional datasheets, footprints and schematics for SRR1210-6R8Y. are listed on our Part Details page. You can also find images and similar parts to SRR1210-6R8Y. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1210-6R8Y. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210-6R8Y. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1210-6R8Y. fall under?

The SRR1210-6R8Y. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR1210-6R8Y. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210-6R8Y. you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1210-6R8Y. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRR1210-6R8Y. have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRR1210-6R8Y..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1210-6R8Y. often in real-time on the comparison pages.

What if I can't find stock of SRR1210-6R8Y.?

You can fill out our help required form which you can use to request a quote for SRR1210-6R8Y. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay