Status: | Unknown |
---|---|
Series: | SRR1210 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
6,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
140,250
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
140,250
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
13,000
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 56µH |
---|---|
RMS Current (Irms) | 3.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.9A |
Product Range | SRR1210 Series |
Power Inductor Case | 12mm x 12mm x 10mm |
Q Factor | 8 |
Ind12X12X10Mm,56Uh20%3.4A,shdsmd Rohs Compliant: Yes |Bourns SRR1210-560M | Newark Electronics |
Power Inductor (SMD), 56 uH, ± 20%, 3.4 A, Shielded, 2.9 A, 12mm x 12mm x 10mm | Avnet America |
56 UH 20% | TTI Europe |
Inductor shielded SMD 12x12x10mm 56uH | RS |
Inductor, Power, Shielded, Wirewound,56uH,20%,3.4A | Bourns SRR1210-560M | RS Americas |
INDUCTOR, 56UH, SHIELDED, 3.4A | element14 |
Power Inductor (SMD), 56 uH, � 20%, 3.4 A, Shielded, 2.9 A, 12mm x 12mm x 10mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1210-560M?
Additional datasheets, footprints and schematics for SRR1210-560M are listed on our Part Details page. You can also find images and similar parts to SRR1210-560M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1210-560M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210-560M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1210-560M fall under?
The SRR1210-560M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1210-560M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210-560M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1210-560M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1210-560M have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS and RS Americas have stock available or on a lead time for SRR1210-560M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1210-560M often in real-time on the comparison pages.
What if I can't find stock of SRR1210-560M?
You can fill out our help required form which you can use to request a quote for SRR1210-560M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.