Status: | Unknown |
---|---|
Series: | SRR1210 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
2,670
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
350
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
59
in stock
|
Buy Now | |
element14
from US$0.58
|
39
in stock
|
Buy Now | |
Farnell
from US$0.99
|
39
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,250
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 5.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.5A |
Product Range | SRR1210 Series |
Power Inductor Case | 12mm x 12mm x 10mm |
Inductor shielded SMD 12x12x10mm 22uH | RS |
22 UH 20% | TTI Europe |
Ind12X12X10Mm,22Uh20%5.2A,shdsmd Rohs Compliant: Yes |Bourns SRR1210-220M | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 5.2 A, Shielded, 4.5 A, 12mm x 12mm x 10mm | Avnet America |
Bourns SMD Power Inductor, 22uH, 5.2A, 8MHz, 38mOhm | Distrelec |
INDUCTOR, SHIELDED, 22UH, 4.5A, SMD | element14 |
Power Inductor (SMD), 22 uH, � 20%, 5.2 A, Shielded, 4.5 A, 12mm x 12mm x 10mm | Avnet Abacus |
Inductor, Power, Shielded, Wirewound,22uH,20%,5.2A | Bourns SRR1210-220M | RS Americas |
Where can I find additional details, specifications and documents for a SRR1210-220M?
Additional datasheets, footprints and schematics for SRR1210-220M are listed on our Part Details page. You can also find images and similar parts to SRR1210-220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1210-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1210-220M fall under?
The SRR1210-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1210-220M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210-220M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1210-220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1210-220M have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for SRR1210-220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1210-220M often in real-time on the comparison pages.
What if I can't find stock of SRR1210-220M?
You can fill out our help required form which you can use to request a quote for SRR1210-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.