SRR1210-181M Bourns Electronics Parts by Bourns Electronics

INDUCTOR SHIELDED 180UH 1.9A 20%

Status: Unknown
Series: SRR1210 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
72
in stock
Buy Now
Logo for element14
element14
from US$0.59
72
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
-
Buy Now

Specifications

Inductance 180µH
RMS Current (Irms) 1.9A
Inductor Construction Shielded
Saturation Current (Isat) 1.6A
Product Range SRR1210 Series
Power Inductor Case 12mm x 12mm x 10mm

Alternative Descriptions

Inductor, Shielded, 180Uh, 1.9A, 20% | Newark Electronics
INDUCTOR, SHIELDED, 180UH, 1.9A, 20% | element14
Power Inductor (SMD), 180 uH, � 20%, 1.9 A, Shielded, 1.6 A, 12mm x 12mm x 10mm | Avnet Abacus
Power Inductor (SMD), 180 uH, ± 20%, 1.9 A, Shielded, 1.6 A, 12mm x 12mm x 10mm | Avnet America
Ind12x12x10mm,180uH20%1.9A, shdSMD | Bourns SRR1210-181M | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR1210-181M?

Additional datasheets, footprints and schematics for SRR1210-181M are listed on our Part Details page. You can also find images and similar parts to SRR1210-181M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR1210-181M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210-181M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR1210-181M fall under?

The SRR1210-181M is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SRR1210-181M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210-181M you can contact the distributor directly for product support, shipping queries etc.

Is the SRR1210-181M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR1210-181M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRR1210-181M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR1210-181M often in real-time on the comparison pages.

What if I can't find stock of SRR1210-181M?

You can fill out our help required form which you can use to request a quote for SRR1210-181M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay