Status: | Unknown |
---|---|
Series: | SRR1210 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
7,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
99,750
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
99,750
in stock
|
Buy Now | |
element14
from US$0.51
|
3,250
in stock
|
Buy Now | |
Farnell
from US$0.50
|
3,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
54
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 2.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.2A |
Product Range | SRR1210 Series |
Power Inductor Case | 12mm x 12mm x 10mm |
DC Resistance Max | 0.135ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Ind12X12X10Mm,100Uh20%2.5A,shdsmd Rohs Compliant: Yes |Bourns SRR1210-101M | Newark Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 2.5 A, Shielded, 2.2 A, 12mm x 12mm x 10mm | Avnet America |
Inductor shielded SMD 12x12x10mm 100uH | RS |
INDUCTOR, 100UH, 2.5A, 20%, SHIELDED | element14 |
Inductor, Power, Shielded, Wirewound,100uH,20%,2.5A | Bourns SRR1210-101M | RS Americas |
100 UH 20% | TTI Europe |
Power Inductor (SMD), 100 uH, � 20%, 2.5 A, Shielded, 2.2 A, 12mm x 12mm x 10mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR1210-101M?
Additional datasheets, footprints and schematics for SRR1210-101M are listed on our Part Details page. You can also find images and similar parts to SRR1210-101M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR1210-101M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR1210-101M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR1210-101M fall under?
The SRR1210-101M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR1210-101M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR1210-101M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR1210-101M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR1210-101M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for SRR1210-101M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR1210-101M often in real-time on the comparison pages.
What if I can't find stock of SRR1210-101M?
You can fill out our help required form which you can use to request a quote for SRR1210-101M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.